Jergens, Inc. OK-Vise® Grid System Single Direction Clamp Modules GCS-DS2

Description
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers. Features, Benefits, & Product Specifications: Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm Dx2 Clamp Modules possess a jaw movement of Max. 85mm Dx3 Clamp Modules possess a jaw movement of Max. 35mm Note(s): ** Variable Mounting Pattern, tolerance does not apply. While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.
Request a Quote Datasheet
Description
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers. Features, Benefits, & Product Specifications: Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm Dx2 Clamp Modules possess a jaw movement of Max. 85mm Dx3 Clamp Modules possess a jaw movement of Max. 35mm Note(s): ** Variable Mounting Pattern, tolerance does not apply. While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Grid System Single Direction Clamp Modules - GCS-DS2 - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Grid System Single Direction Clamp Modules
GCS-DS2
OK-Vise® Grid System Single Direction Clamp Modules GCS-DS2
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers. Features, Benefits, & Product Specifications: Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm Dx2 Clamp Modules possess a jaw movement of Max. 85mm Dx3 Clamp Modules possess a jaw movement of Max. 35mm Note(s): ** Variable Mounting Pattern, tolerance does not apply. While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.

Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers.
Features, Benefits, & Product Specifications:

  • Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm
  • Dx2 Clamp Modules possess a jaw movement of Max. 85mm
  • Dx3 Clamp Modules possess a jaw movement of Max. 35mm

Note(s):

  • ** Variable Mounting Pattern, tolerance does not apply.
  • While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number GCS-DS2
Product Name OK-Vise® Grid System Single Direction Clamp Modules
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Clamps - 68706 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 200 lbs (90.7 kg)
View Details
Taper Nose Straps - 47134 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
ID Expansion Clamps - 68404 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 2500 lbs (1134 kg)
View Details
Double Cams - 18102 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details