Jergens, Inc. Bar Knob ABK-737

Description
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.
Description
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Suppliers

Company
Product
Description
Supplier Links
Bar Knob - ABK-737 - Reid Supply
Norton Shores, MI, United States
Bar Knob
ABK-737
Bar Knob ABK-737
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications.
These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit.
We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center.


. Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number ABK-737
Product Name Bar Knob
Knob Type Bar
Colors / Finishes Available Natural
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 478472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details