Jergens, Inc. Bar Knob ABK-732

Description
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.
Description
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Suppliers

Company
Product
Description
Supplier Links
Bar Knob - ABK-732 - Reid Supply
Norton Shores, MI, United States
Bar Knob
ABK-732
Bar Knob ABK-732
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications.
These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit.
We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center.


. Tapped Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number ABK-732
Product Name Bar Knob
Knob Type Bar
Colors / Finishes Available Natural
Knob Material Metal
Material Description Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Oval Tapered Knobs - 32211 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble (Sand and buff finish available upon request)
Knob Material Plastic
Material Description Polypropylene
View Details
Clamping Knobs - 188864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 1.18 inches (30 mm)
Bore Diameter 1.18 inches (30 mm)
View Details
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
View Details
Gray Delrin, M6 Tee Knobs Head Thumb Screw - A 9M41MG8398938 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Gray Delrin
Screw Thread Specifications M6
View Details