Jergens, Inc. Bar Knob ABK-725

Description
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Blank Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.
Description
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Blank Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Suppliers

Company
Product
Description
Supplier Links
Bar Knob - ABK-725 - Reid Supply
Norton Shores, MI, United States
Bar Knob
ABK-725
Bar Knob ABK-725
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit. We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center. . Blank Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications.
These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where high pressure is needed and a lever or other clamping device doesn’t fit.
We carry bar knobs in 3/4 inch and 7/8 inch sizes. Find out if bar knobs are right for your application by reading about other knob materials and applications in our knowledge center.


. Blank Bar Knob is 2.125 in high with prongs for extra leverage in heavy clamping applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number ABK-725
Product Name Bar Knob
Knob Type Bar
Colors / Finishes Available Natural
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1714-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
2 suppliers
Clamping Knobs - 2845501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
3/8-16 Red Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Chrome Finish - MP-06-100-20 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Chrome Plated
Knob Material Metal
View Details
2 suppliers