Jergens, Inc. Heavy Duty Button Handle Quick-Release Pins 806559

Description
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Button Handle Quick-Release Pins from Jergens, Inc. are designed for applications requiring frequent and repetitive use. These pins feature a welded stainless steel handle that enhances impact resistance and all-stainless steel construction for improved corrosion resistance. The pins are compliant with military specifications and can be ordered with optional features such as four locking balls for increased tensile strength. They are suitable for various applications, including tank doors, landing gear, and cargo nets. The product is available with quick turnaround options for special orders, and a Certificate of Conformance can be provided upon request.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Button Handle Quick-Release Pins from Jergens, Inc. are designed for applications requiring frequent and repetitive use. These pins feature a welded stainless steel handle that enhances impact resistance and all-stainless steel construction for improved corrosion resistance. The pins are compliant with military specifications and can be ordered with optional features such as four locking balls for increased tensile strength. They are suitable for various applications, including tank doors, landing gear, and cargo nets. The product is available with quick turnaround options for special orders, and a Certificate of Conformance can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Button Handle Quick-Release Pins - 806559 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Button Handle Quick-Release Pins
806559
Heavy Duty Button Handle Quick-Release Pins 806559
Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent, repetitive use.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 806559
Product Name Heavy Duty Button Handle Quick-Release Pins
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49655 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.5118 inch (13 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31817 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details
5-Axis Locating Pins - 5LP1220001 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details
Flat Vent Alloy Steel Pull Dowels - 31406 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details