Jergens, Inc. Ball Lock® Shanks 49657

Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet
Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Shanks - 49657 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Shanks
49657
Ball Lock® Shanks 49657
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: Shanks: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49657
Product Name Ball Lock® Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49692 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.97 inch (50 mm)
View Details
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801004CT - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31854 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3 inch (76.2 mm)
View Details
5-Axis Locating Pins - 5LP50200 - Jergens, Inc.
Specs
Design Units Metric
Material 1018 Carbon Steel
View Details