Jergens, Inc. Stainless Steel Star Grips 40842

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 304 Stainless Steel Finish: Ground and polished Style Specifications: Style B: Bored Through Style C: Blind Bore Style D: Tapped with Counterbore Style E: Tapped Blind Hole
Request a Quote Datasheet
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 304 Stainless Steel Finish: Ground and polished Style Specifications: Style B: Bored Through Style C: Blind Bore Style D: Tapped with Counterbore Style E: Tapped Blind Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Star Grips - 40842 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Star Grips
40842
Stainless Steel Star Grips 40842
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 304 Stainless Steel Finish: Ground and polished Style Specifications: Style B: Bored Through Style C: Blind Bore Style D: Tapped with Counterbore Style E: Tapped Blind Hole

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!


Features, Benefits, & Product Specifications:

  • Material: 304 Stainless Steel
  • Finish: Ground and polished
  • Style Specifications:
    • Style B: Bored Through
    • Style C: Blind Bore
    • Style D: Tapped with Counterbore
    • Style E: Tapped Blind Hole
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 40842
Product Name Stainless Steel Star Grips
Colors / Finishes Available Ground and polished
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 34190 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
4 Prong Aluminum Hand Knobs - 21014 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Plastic Fluted Knobs - 32322 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Aluminum Palm Grips - 40323 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details