Jergens, Inc. Spring Stops 36102

Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet
Description
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Stops - 36102 - Jergens, Inc.
Cleveland, OH, United States
Spring Stops
36102
Spring Stops 36102
Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material: ZA-12 Zinc Aluminum Alloy Plunger Material: Low Carbon Steel Plunger Heat Treat: Case Hardened 74-77 R30N Set screw allows for adjustable plunger travel Angled mounting slot provides a more secure hold

Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type.
Features, Benefits, & Product Specifications:

  • Body Material: ZA-12 Zinc Aluminum Alloy
  • Plunger Material: Low Carbon Steel
  • Plunger Heat Treat: Case Hardened 74-77 R30N
  • Set screw allows for adjustable plunger travel
  • Angled mounting slot provides a more secure hold
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 36102
Product Name Spring Stops
Body ZA-12 Zinc Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Steel Press Fit Plungers - 10833 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 3.5 lbs (1.59 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Stainless Steel Ball Plungers - 11015 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 10 lbs (4.54 kg)
Thread Size 3/8-16
View Details
L-Handle Retractable Locking Plungers - 27578 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Steel Ball Plungers - 10983 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 20.84 lbs (9.45 kg)
Thread Size M10 x 1.5
View Details