Jergens, Inc. Stainless Steel Press Fit Plungers 11032

Description
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel
Request a Quote Datasheet
Description
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Press Fit Plungers - 11032 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Press Fit Plungers
11032
Stainless Steel Press Fit Plungers 11032
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger-to-body alignment Tighter provides extra resistance to contaminant entry Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 400 Stainless Steel Spring Material: 17-7 PH Stainless Steel

Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life.
Features & Benefits:

  • A better point of contact
  • Extra length springs for longer life
  • Improved plunger-to-body alignment
  • Tighter provides extra resistance to contaminant entry
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Ball Material: 400 Stainless Steel
  • Spring Material: 17-7 PH Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 11032
Product Name Stainless Steel Press Fit Plungers
Plunger Type Pull Ring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27827 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 3 lbs (1.36 kg)
Body Stainless Steel; Stainless Steel
View Details
Steel Tip Shortie Spring Plungers - 27104 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.5 lbs (1.59 kg)
Thread Size 1/4-20
View Details
Stainless Steel Ball Plungers - 10951 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 1.23 lbs (0.5600 kg)
Thread Size M4 x 0.7
View Details
Short Pull Ring Retractable Plungers - 27442 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 3 lbs (1.36 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details