JEM Cable & Fiber DB25M/DB25F DBSHLD 28AWG-3' J5229-0003

Description
DB25M/DB25F DBSHLD 28AWG-3'
Description
DB25M/DB25F DBSHLD 28AWG-3'

Suppliers

Company
Product
Description
Supplier Links
DB25M/DB25F DBSHLD 28AWG-3' - J5229-0003 - JEM Cable & Fiber
Franklin, MA, USA
DB25M/DB25F DBSHLD 28AWG-3'
J5229-0003
DB25M/DB25F DBSHLD 28AWG-3' J5229-0003
DB25M/DB25F DBSHLD 28AWG-3'

DB25M/DB25F DBSHLD 28AWG-3'

Supplier's Site

Technical Specifications

  JEM Cable & Fiber
Product Category Serial Cables
Product Number J5229-0003
Product Name DB25M/DB25F DBSHLD 28AWG-3'
Unlock Full Specs
to access all available technical data

Similar Products

Serial Cables - 1864046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Db-9 (9 pin, d-sub) male
Gender Male-Male; Female-Female
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-A to USB-C
Cable Length 6 ft (18.29 dm)
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details