Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH CABLES AND CORDS
JEM CABLE & FIBER
J2004-0030 -- CAT5E 4P UTP STR 24AWG YL-30'
JEM Cable & Fiber
Cat5e 4P UTP STR 24AWG YL-30'
J2004-0030
Description
Cat5e 4P UTP STR 24AWG YL-30'
JEM Cable & Fiber
Done
Description
Cat5e 4P UTP STR 24AWG YL-30'
Suppliers
Company
Product
Description
Supplier Links
JEM Cable & Fiber
Franklin, MA, USA
Cat5e 4P UTP STR 24AWG YL-30'
J2004-0030
Cat5e 4P UTP STR 24AWG YL-30'
J2004-0030
Cat5e 4P UTP STR 24AWG YL-30'
Cat5e 4P UTP STR 24AWG YL-30'
Supplier's Site
Technical Specifications
JEM Cable & Fiber
Product Category
Patch Cables and Cords
Product Number
J2004-0030
Product Name
Cat5e 4P UTP STR 24AWG YL-30'
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Fiberoptic cable for patch panels, 50m
1-KAB279-50
View Details
RS Components, Ltd.
Ethernet Cable
2837864
Specs
Cable Type
Cat 6; Coaxial
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length
1226014-10
Specs
Cable Type
Cat 6
Connector Type
RJ-45; RJ45
View Details
SAB BRÖCKSKES GmbH & Co. KG
Measurement Solutions // Cables for NVH-Testing // Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indication // Patch cable CAT6A
Specs
Cable Type
Cat 6
Connector Type
RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details