JDS Uniphase Optical Attenuator VA47K+1AFP20

Description
The VA47K+1AFP20 is a optical attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Return loss >60dB Very long battery life Portable for field use Optional universal connector adapter Attenuation is set manually from the front panel at a 0.1 dB resolution. Unlike programmable attenuators, the attenuation level is maintained when the power is turned on or off. The attenuators use JDS Uniphase's ultra-linear attenuator prism and highly reliable microlense technology to produce accurate attenuation settings with low insertion loss and excellent return loss.
Description
The VA47K+1AFP20 is a optical attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Return loss >60dB Very long battery life Portable for field use Optional universal connector adapter Attenuation is set manually from the front panel at a 0.1 dB resolution. Unlike programmable attenuators, the attenuation level is maintained when the power is turned on or off. The attenuators use JDS Uniphase's ultra-linear attenuator prism and highly reliable microlense technology to produce accurate attenuation settings with low insertion loss and excellent return loss.

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - VA47K+1AFP20 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
VA47K+1AFP20
Optical Attenuator VA47K+1AFP20
The VA47K+1AFP20 is a optical attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Return loss >60dB Very long battery life Portable for field use Optional universal connector adapter Attenuation is set manually from the front panel at a 0.1 dB resolution. Unlike programmable attenuators, the attenuation level is maintained when the power is turned on or off. The attenuators use JDS Uniphase's ultra-linear attenuator prism and highly reliable microlense technology to produce accurate attenuation settings with low insertion loss and excellent return loss.

The VA47K+1AFP20 is a optical attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • Return loss >60dB
  • Very long battery life
  • Portable for field use
  • Optional universal connector adapter

Attenuation is set manually from the front panel at a 0.1 dB resolution. Unlike programmable attenuators, the attenuation level is maintained when the power is turned on or off. The attenuators use JDS Uniphase's ultra-linear attenuator prism and highly reliable microlense technology to produce accurate attenuation settings with low insertion loss and excellent return loss.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number VA47K+1AFP20
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Jitter Attenuators - SI5342D-D08570-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details