JDS Uniphase Optical Attenuator HA9

Description
The HA9 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Attenuation Range: 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 1200 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW GPIB/IEEE-488 and RS232-C Interfacing Built-in beam block SCPI compatible command set The HA9 attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work. The HA9 attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm. HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems. The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).
Datasheet
Description
The HA9 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Attenuation Range: 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 1200 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW GPIB/IEEE-488 and RS232-C Interfacing Built-in beam block SCPI compatible command set The HA9 attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work. The HA9 attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm. HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems. The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - HA9 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
HA9
Optical Attenuator HA9
The HA9 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Attenuation Range: 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 1200 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW GPIB/IEEE-488 and RS232-C Interfacing Built-in beam block SCPI compatible command set The HA9 attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work. The HA9 attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm. HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems. The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).

The HA9 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • Attenuation Range: 100 dB
  • Resolution: 0.01 dB
  • Accuracy of ± 0.1 dB
  • Low Insertion Loss
  • Series Wavelength Range from 1200 to 1700 nm
  • GPIB and RS232 Remote Control
  • High Power Input of 200 mW
  • GPIB/IEEE-488 and RS232-C Interfacing
  • Built-in beam block
  • SCPI compatible command set

The HA9 attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work. The HA9 attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm.

HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems.

The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number HA9
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details