JDS Uniphase Optical Attenuator HA2

Description
The HA2 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Operating wavelength range: 1280-1670 nm Attenuation: 50dB The new JDS Uniphase HA2 Programmable Attenuator provides a wavelength dependence of ± 0.05 dB and input power up to 1 W (30 dBm). The HA2 is suitable for a variety of applications including amplifier testing and DWDM system characterization. The JDS Uniphase Programmable Attenuator is a high resolution, extended-range, programmable attenuator ideal for testing power meters and for general test and laboratory work.
Datasheet
Description
The HA2 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Operating wavelength range: 1280-1670 nm Attenuation: 50dB The new JDS Uniphase HA2 Programmable Attenuator provides a wavelength dependence of ± 0.05 dB and input power up to 1 W (30 dBm). The HA2 is suitable for a variety of applications including amplifier testing and DWDM system characterization. The JDS Uniphase Programmable Attenuator is a high resolution, extended-range, programmable attenuator ideal for testing power meters and for general test and laboratory work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - HA2 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
HA2
Optical Attenuator HA2
The HA2 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Operating wavelength range: 1280-1670 nm Attenuation: 50dB The new JDS Uniphase HA2 Programmable Attenuator provides a wavelength dependence of ± 0.05 dB and input power up to 1 W (30 dBm). The HA2 is suitable for a variety of applications including amplifier testing and DWDM system characterization. The JDS Uniphase Programmable Attenuator is a high resolution, extended-range, programmable attenuator ideal for testing power meters and for general test and laboratory work.

The HA2 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • Operating wavelength range: 1280-1670 nm
  • Attenuation: 50dB

The new JDS Uniphase HA2 Programmable Attenuator provides a wavelength dependence of ± 0.05 dB and input power up to 1 W (30 dBm). The HA2 is suitable for a variety of applications including amplifier testing and DWDM system characterization. The JDS Uniphase Programmable Attenuator is a high resolution, extended-range, programmable attenuator ideal for testing power meters and for general test and laboratory work.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number HA2
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details