JCET Group END - OF - LIFE - BC350 BC350

Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1151913-BC350 Manufacturer Homepage: www.cj-elec.com/inde x.asp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1151913-BC350 Manufacturer Homepage: www.cj-elec.com/inde x.asp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC350 - 1151913-BC350 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC350
1151913-BC350
END - OF - LIFE - BC350 1151913-BC350
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1151913-BC350 Manufacturer Homepage: www.cj-elec.com/inde x.asp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number: 1151913-BC350
Manufacturer Homepage: www.cj-elec.com/index.asp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151913-BC350
Product Name END - OF - LIFE - BC350
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details