Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):400V; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 31AC5228 |
| Product Name | Dielectric Type Jb Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Metallized PP |