JB Capacitors Company Dielectric Type Jb Capacitors JFX02E166J000000B

Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:16µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:16µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Jb Capacitors - 31AC5182 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Jb Capacitors
31AC5182
Dielectric Type Jb Capacitors 31AC5182
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:16µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:16µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC5182
Product Name Dielectric Type Jb Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details