Jaygo, Inc. Ball Segment Valve - 300mm

Description
The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a wide range of applications in the pharmaceutical, chemical, food and mining industries. The valve can be supplied with an optional full fail-safe system. In this case, the valve closes whenever there is a loss of electric power or compressed air/nitrogen. When a failure occurs, a pressurized accumulator tank filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two main advantages of the inflatable seal Reduced wear and tear because the seal is inflated when the valve is fully closed and deflated before the valve is opened. Withstand pressure up to 10 bar and full vacuum.
Datasheet
Description
The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a wide range of applications in the pharmaceutical, chemical, food and mining industries. The valve can be supplied with an optional full fail-safe system. In this case, the valve closes whenever there is a loss of electric power or compressed air/nitrogen. When a failure occurs, a pressurized accumulator tank filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two main advantages of the inflatable seal Reduced wear and tear because the seal is inflated when the valve is fully closed and deflated before the valve is opened. Withstand pressure up to 10 bar and full vacuum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Segment Valve - 300mm -  - Jaygo, Inc.
Randolph, NJ, USA
Ball Segment Valve - 300mm
Ball Segment Valve - 300mm
The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a wide range of applications in the pharmaceutical, chemical, food and mining industries. The valve can be supplied with an optional full fail-safe system. In this case, the valve closes whenever there is a loss of electric power or compressed air/nitrogen. When a failure occurs, a pressurized accumulator tank filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two main advantages of the inflatable seal Reduced wear and tear because the seal is inflated when the valve is fully closed and deflated before the valve is opened. Withstand pressure up to 10 bar and full vacuum.

The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body.
The Ball Segment Valves are used in a wide range of applications in the pharmaceutical, chemical, food and mining industries.
The valve can be supplied with an optional full fail-safe system. In this case, the valve closes whenever there is a loss of electric power or compressed air/nitrogen. When a failure occurs, a pressurized accumulator tank filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal.
There are two main advantages of the inflatable seal

  • Reduced wear and tear because the seal is inflated when the valve is fully closed and deflated before the valve is opened.
  • Withstand pressure up to 10 bar and full vacuum.
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name Ball Segment Valve - 300mm
Valve Type Ball; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids
Valve Size 11.81 inch (300.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP15 -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP90-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-6-CP60 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.62 inch (15.87 mm)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details