A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry.
The new design has been created and successfully tested for a service up to 50 bar (Class #300).
The Product is in compliance with PED requirement (Cat. II Equipment) The valve can be modified as per customer requirements.
| Jaygo, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Name | 280AUT - Tank Bottom Valve |
| Valve Type | Plug; Sampling; Sanitary (optional feature) |
| Primary Material | Stainless Steel |
| Media | Powder Solids; Granules, Pastes; Chemical |
| Valve Size | 3.00 inch (76.20 mm) |
| Maximum Pressure | 145.00 psi (102 m H2O) |