Jaygo, Inc. 250A - Tank Bottom Valve

Description
The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request.
Datasheet
Description
The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A - Tank Bottom Valve -  - Jaygo, Inc.
Randolph, NJ, USA
250A - Tank Bottom Valve
250A - Tank Bottom Valve
The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request.

The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve.

The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business.

Automatic Version (250AUT) is also available on request.

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 250A - Tank Bottom Valve
Valve Type Plug; Sampling; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Thermal Shut-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
1-1/2
Specs
Valve Type Butterfly; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details