Jaygo, Inc. 135A - High Temperature DN50 Sampling Valve

Description
The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the piston and seals against the valve cylinder wall making contact only after the final sealing turn of the handwheel. Tightness from vacuum up to 10 bar (145 psi).
Datasheet
Description
The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the piston and seals against the valve cylinder wall making contact only after the final sealing turn of the handwheel. Tightness from vacuum up to 10 bar (145 psi).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
135A - High Temperature DN50 Sampling Valve -  - Jaygo, Inc.
Randolph, NJ, USA
135A - High Temperature DN50 Sampling Valve
135A - High Temperature DN50 Sampling Valve
The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the piston and seals against the valve cylinder wall making contact only after the final sealing turn of the handwheel. Tightness from vacuum up to 10 bar (145 psi).

The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the piston and seals against the valve cylinder wall making contact only after the final sealing turn of the handwheel. Tightness from vacuum up to 10 bar (145 psi).

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 135A - High Temperature DN50 Sampling Valve
Valve Type Plug; Sampling; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP50(B) (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-050-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-10-C 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details