Jaygo, Inc. 130OEL - High Containment DN25 Sampling Valve

Description
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. Available in automatic or manual operation. (OEL) level range : 1-10µg /m3 (without aspiration) (OEL) level range : below 1µg /m3 (with aspiration)
Datasheet
Description
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. Available in automatic or manual operation. (OEL) level range : 1-10µg /m3 (without aspiration) (OEL) level range : below 1µg /m3 (with aspiration)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
130OEL - High Containment DN25 Sampling Valve -  - Jaygo, Inc.
Randolph, NJ, USA
130OEL - High Containment DN25 Sampling Valve
130OEL - High Containment DN25 Sampling Valve
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. Available in automatic or manual operation. (OEL) level range : 1-10µg /m3 (without aspiration) (OEL) level range : below 1µg /m3 (with aspiration)

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators.

Available in automatic or manual operation.
(OEL) level range : 1-10µg /m3 (without aspiration)
(OEL) level range : below 1µg /m3 (with aspiration)

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 130OEL - High Containment DN25 Sampling Valve
Valve Type Plug; Sampling; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515073 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
281 NACE Compliant, Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details