Jaygo, Inc. 125S - Security DN50 Sampling Valve

Description
The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging valve is closed. The sample is taken in the same way as the standard Famat sample valve. The indicator (A) shows the position of the piston. This indicator has to show " closed " to allow the security lock (B) to be moved to the open position. Only Then, the sampling bottle can be removed from its bayonet coupling. The piston is locked inside the valve until the sample bottle is refitted and the security lock (B) is moved to "closed"
Datasheet
Description
The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging valve is closed. The sample is taken in the same way as the standard Famat sample valve. The indicator (A) shows the position of the piston. This indicator has to show " closed " to allow the security lock (B) to be moved to the open position. Only Then, the sampling bottle can be removed from its bayonet coupling. The piston is locked inside the valve until the sample bottle is refitted and the security lock (B) is moved to "closed"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
125S - Security DN50 Sampling Valve -  - Jaygo, Inc.
Randolph, NJ, USA
125S - Security DN50 Sampling Valve
125S - Security DN50 Sampling Valve
The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging valve is closed. The sample is taken in the same way as the standard Famat sample valve. The indicator (A) shows the position of the piston. This indicator has to show " closed " to allow the security lock (B) to be moved to the open position. Only Then, the sampling bottle can be removed from its bayonet coupling. The piston is locked inside the valve until the sample bottle is refitted and the security lock (B) is moved to "closed"

The mechanical locking device secures the sampling procedure.
1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened.
2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging valve is closed.
The sample is taken in the same way as the standard Famat sample valve. The indicator (A) shows the position of the piston. This indicator has to show " closed " to allow the security lock (B) to be moved to the open position. Only Then, the sampling bottle can be removed from its bayonet coupling. The piston is locked inside the valve until the sample bottle is refitted and the security lock (B) is moved to "closed"

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 125S - Security DN50 Sampling Valve
Valve Type Plug; Sampling; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1BH-5/3G-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details