Jaygo, Inc. 10 Liter Double Planetary Mixer 1211

Description
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated
Datasheet
Description
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Liter Double Planetary Mixer - 1211 - Jaygo, Inc.
Randolph, NJ, USA
10 Liter Double Planetary Mixer
1211
10 Liter Double Planetary Mixer 1211
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated

With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones

Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing.

Options Include

  • Carbon Steel, Stainless Steel, Coated, Other Materials
  • Double Jacket for Process Heating or Cooling
  • Internal Vacuum or Pressure
  • Flush-Bottom Plug Valve or Flush-Bottom Ball Valve
  • Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth
  • Blades Easily Removable
  • Shaft Seal Designs to Meet Product Requirements
  • Flush Mounted Temperature Probes
  • Fixed or Variable Speed Blades
  • Electric or Hydraulic Blades Drives
  • Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable
  • Machine Control Designs - Manual or Automated
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1211
Product Name 10 Liter Double Planetary Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details