Jaygo, Inc. Double Arm Mixer - 2800 Liter Mixer 1197

Description
With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Options Include Carbon or Stainless Steel Construction Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator Blades Internally Cored for Process Heating or Cooling Tangential or Overlapping Blade Designs Shaft Seal Designs to Fit Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Various Cover Designs - Hinged, Fixed, Split, Ram Machine Control Designs - Manual or Automated
Datasheet
Description
With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Options Include Carbon or Stainless Steel Construction Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator Blades Internally Cored for Process Heating or Cooling Tangential or Overlapping Blade Designs Shaft Seal Designs to Fit Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Various Cover Designs - Hinged, Fixed, Split, Ram Machine Control Designs - Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Arm Mixer - 2800 Liter Mixer - 1197 - Jaygo, Inc.
Randolph, NJ, USA
Double Arm Mixer - 2800 Liter Mixer
1197
Double Arm Mixer - 2800 Liter Mixer 1197
With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Options Include Carbon or Stainless Steel Construction Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator Blades Internally Cored for Process Heating or Cooling Tangential or Overlapping Blade Designs Shaft Seal Designs to Fit Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Various Cover Designs - Hinged, Fixed, Split, Ram Machine Control Designs - Manual or Automated

With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes

Mixing and Extrusion of High-Viscosity Products

Jaygo’s new Double Arm Mixers and Mixer Extruders are robust,
heavy-duty mixing machines designed for the production of high and
very high viscosity products from 1,000,000 to 10,000,000 centipoises
and beyond.
Jaygo mixers offer process flexibility, user friendliness, and easy to
clean / maintain designs. The mixers are available in many sizes from
1 to 4000 liters working capacity and can offer a multitude of options.

Options Include

  • Carbon or Stainless Steel Construction
  • Double Jacket for Process Heating or Cooling
  • Internal Vacuum or Pressure
  • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves
  • Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator
  • Blades Internally Cored for Process Heating or Cooling
  • Tangential or Overlapping Blade Designs
  • Shaft Seal Designs to Fit Product Requirements
  • Flush Mounted Temperature Probes
  • Fixed or Variable Speed Blades
  • Electric or Hydraulic Blades Drives
  • Various Cover Designs - Hinged, Fixed, Split, Ram
  • Machine Control Designs - Manual or Automated
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1197
Product Name Double Arm Mixer - 2800 Liter Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Type Kneader -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Plastic Processing
Media Type Powder or Granular
Mixer Type Kneader
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1010.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details