Jaygo, Inc. Double Arm Mixer - 1400 Liter Mixer with Compact Drive Design 1196

Description
With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated
Datasheet
Description
With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Arm Mixer - 1400 Liter Mixer with Compact Drive Design - 1196 - Jaygo, Inc.
Randolph, NJ, USA
Double Arm Mixer - 1400 Liter Mixer with Compact Drive Design
1196
Double Arm Mixer - 1400 Liter Mixer with Compact Drive Design 1196
With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated

With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives

Mixing and Extrusion of High-Viscosity Products

Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond.

Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options.


Some options include:

• Carbon or Stainless Steel Construction
• Double Jacket for Process Heating or Cooling
• Internal Vacuum or Pressure
• Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves
• Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator
• Blades Internally Cored for Process Heating or Cooling
• Tangential or Overlapping Blade Designs
• Shaft Seal Designs to Fit Product Requirements
• Flush Mounted Temperature Probes
• Fixed or Variable Speed Blades
• Electric or Hydraulic Blades Drives
• Various Cover Designs – Hinged, Fixed, Split, Ram
• Machine Control Designs – Manual or Automated

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1196
Product Name Double Arm Mixer - 1400 Liter Mixer with Compact Drive Design
Applications / Industry Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details