Jaygo, Inc. Double Arm Mixer Extruder - 5 Liter Mixer Extruder 1194

Description
In 'Easy-Clean" Design Supplied for the manufacture of Pharmaceutical Products. Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Options Include Carbon or Stainless Steel Construction Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator Blades Internally Cored for Process Heating or Cooling Tangential or Overlapping Blade Designs Shaft Seal Designs to Fit Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Various Cover Designs - Hinged, Fixed, Split, Ram Machine Control Designs - Manual or Automated
Datasheet
Description
In 'Easy-Clean" Design Supplied for the manufacture of Pharmaceutical Products. Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Options Include Carbon or Stainless Steel Construction Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator Blades Internally Cored for Process Heating or Cooling Tangential or Overlapping Blade Designs Shaft Seal Designs to Fit Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Various Cover Designs - Hinged, Fixed, Split, Ram Machine Control Designs - Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Arm Mixer Extruder - 5 Liter Mixer Extruder - 1194 - Jaygo, Inc.
Randolph, NJ, USA
Double Arm Mixer Extruder - 5 Liter Mixer Extruder
1194
Double Arm Mixer Extruder - 5 Liter Mixer Extruder 1194
In 'Easy-Clean" Design Supplied for the manufacture of Pharmaceutical Products. Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Options Include Carbon or Stainless Steel Construction Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator Blades Internally Cored for Process Heating or Cooling Tangential or Overlapping Blade Designs Shaft Seal Designs to Fit Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Various Cover Designs - Hinged, Fixed, Split, Ram Machine Control Designs - Manual or Automated

In 'Easy-Clean" Design Supplied for the manufacture of Pharmaceutical Products.

Mixing and Extrusion of High-Viscosity Products

Jaygo’s new Double Arm Mixers and Mixer Extruders are robust,
heavy-duty mixing machines designed for the production of high and
very high viscosity products from 1,000,000 to 10,000,000 centipoises
and beyond.
Jaygo mixers offer process flexibility, user friendliness, and easy to
clean / maintain designs. The mixers are available in many sizes from
1 to 4000 liters working capacity and can offer a multitude of options.

Options Include

  • Carbon or Stainless Steel Construction
  • Double Jacket for Process Heating or Cooling
  • Internal Vacuum or Pressure
  • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves
  • Various Blade Designs - Sigma, Dispersion, Double Nobbin, and Masticator
  • Blades Internally Cored for Process Heating or Cooling
  • Tangential or Overlapping Blade Designs
  • Shaft Seal Designs to Fit Product Requirements
  • Flush Mounted Temperature Probes
  • Fixed or Variable Speed Blades
  • Electric or Hydraulic Blades Drives
  • Various Cover Designs - Hinged, Fixed, Split, Ram
  • Machine Control Designs - Manual or Automated
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1194
Product Name Double Arm Mixer Extruder - 5 Liter Mixer Extruder
Applications / Industry Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Additional Capabilities Extruder Feed
Display Type Analog Meter
User Interface Analog
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Viscosity Double Helixx Mixer - DH-73 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Capacity (volumetric) 1.34 to 2.67 cubic feet (37.85 to 75.71 liters)
Mixer Type Homogenizer; Planetary
View Details