Jaygo, Inc. Double Arm Mixer - 1400 Liter Mixer 1193

Description
Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated
Datasheet
Description
Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Arm Mixer - 1400 Liter Mixer - 1193 - Jaygo, Inc.
Randolph, NJ, USA
Double Arm Mixer - 1400 Liter Mixer
1193
Double Arm Mixer - 1400 Liter Mixer 1193
Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated

Supplied for the manufacture of Hot Melt Adhesives

Mixing and Extrusion of High-Viscosity Products

Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond.

Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options.


Some options include:

• Carbon or Stainless Steel Construction
• Double Jacket for Process Heating or Cooling
• Internal Vacuum or Pressure
• Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves
• Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator
• Blades Internally Cored for Process Heating or Cooling
• Tangential or Overlapping Blade Designs
• Shaft Seal Designs to Fit Product Requirements
• Flush Mounted Temperature Probes
• Fixed or Variable Speed Blades
• Electric or Hydraulic Blades Drives
• Various Cover Designs – Hinged, Fixed, Split, Ram
• Machine Control Designs – Manual or Automated

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1193
Product Name Double Arm Mixer - 1400 Liter Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

PreMax High Shear Mixer - PM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Cosmetics Processing; Paint / Coating Processing
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Viscosity Range 1 to 10000 cps
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1030.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details