Jaygo, Inc. Dual Shaft Variable Speed Disperser 1032

Description
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP. Rugged steel construction. Heavy duty sealed bearings. Oversized shafts. Heavy duty hydraulic lift. Simple hand wheel control. Heavy duty bow-tie or anchor impeller for mixing high viscous products. Saw-Tooth blade for high speed high shear dispersion. Adjustable safety tub holder. TEFC or explosion proof motors. Available with tachometer. Available with ammeter. Lubrication points are easily accessible. Various models available: Thru-the-floor Tank mounted Portable tub model Vacuum model Triple Shaft
Datasheet
Description
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP. Rugged steel construction. Heavy duty sealed bearings. Oversized shafts. Heavy duty hydraulic lift. Simple hand wheel control. Heavy duty bow-tie or anchor impeller for mixing high viscous products. Saw-Tooth blade for high speed high shear dispersion. Adjustable safety tub holder. TEFC or explosion proof motors. Available with tachometer. Available with ammeter. Lubrication points are easily accessible. Various models available: Thru-the-floor Tank mounted Portable tub model Vacuum model Triple Shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Shaft Variable Speed Disperser - 1032 - Jaygo, Inc.
Randolph, NJ, USA
Dual Shaft Variable Speed Disperser
1032
Dual Shaft Variable Speed Disperser 1032
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP. Rugged steel construction. Heavy duty sealed bearings. Oversized shafts. Heavy duty hydraulic lift. Simple hand wheel control. Heavy duty bow-tie or anchor impeller for mixing high viscous products. Saw-Tooth blade for high speed high shear dispersion. Adjustable safety tub holder. TEFC or explosion proof motors. Available with tachometer. Available with ammeter. Lubrication points are easily accessible. Various models available: Thru-the-floor Tank mounted Portable tub model Vacuum model Triple Shaft

The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs.

The Jaygo Model DSVS units are designed with the following features:

  • Available in single or dual motor drives.
  • Various sizes to 200 HP.
  • Rugged steel construction.
  • Heavy duty sealed bearings.
  • Oversized shafts.
  • Heavy duty hydraulic lift.
  • Simple hand wheel control.
  • Heavy duty bow-tie or anchor impeller for mixing high viscous products.
  • Saw-Tooth blade for high speed high shear dispersion.
  • Adjustable safety tub holder.
  • TEFC or explosion proof motors.
  • Available with tachometer.
  • Available with ammeter.
  • Lubrication points are easily accessible.
  • Various models available:
    • Thru-the-floor
    • Tank mounted
    • Portable tub model
    • Vacuum model
    • Triple Shaft
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1032
Product Name Dual Shaft Variable Speed Disperser
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable; Continuous
Display Type Analog Meter
User Interface Analog
Media Type Liquids; Liquid with Suspended Solids
Unlock Full Specs
to access all available technical data

Similar Products

Inline, High Shear Rotor-Stator Mixer - Series 400 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Media Type Liquids
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details