Osborn Bearing PLR-5

Description
CAM FOLLOWER, FLAT, SEALED, TAPER ROLLER DOUBLE ROW, 5.0000 IN ROLLER DIA, 3.0000 IN ROLLER WIDTH, 2.0000 IN STUD DIA, 4.5000 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, FLAT, SEALED, TAPER ROLLER DOUBLE ROW, 5.0000 IN ROLLER DIA, 3.0000 IN ROLLER WIDTH, 2.0000 IN STUD DIA, 4.5000 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22241743 - Radwell International
Willingboro, NJ, United States
Bearing
22241743
Bearing 22241743
CAM FOLLOWER, FLAT, SEALED, TAPER ROLLER DOUBLE ROW, 5.0000 IN ROLLER DIA, 3.0000 IN ROLLER WIDTH, 2.0000 IN STUD DIA, 4.5000 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, FLAT, SEALED, TAPER ROLLER DOUBLE ROW, 5.0000 IN ROLLER DIA, 3.0000 IN ROLLER WIDTH, 2.0000 IN STUD DIA, 4.5000 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22241743
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details