Osborn Cam Follower PLR-2-3

Description
LOAD RUNNER, PLAIN CONCENTRIC STUD STYLE, ITEM NO: 95126, IMPERIAL 2 SCALE. FREE 2 YEAR RADWELL WARRANTY
Description
LOAD RUNNER, PLAIN CONCENTRIC STUD STYLE, ITEM NO: 95126, IMPERIAL 2 SCALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 128000221 - Radwell International
Willingboro, NJ, United States
Cam Follower
128000221
Cam Follower 128000221
LOAD RUNNER, PLAIN CONCENTRIC STUD STYLE, ITEM NO: 95126, IMPERIAL 2 SCALE. FREE 2 YEAR RADWELL WARRANTY

LOAD RUNNER, PLAIN CONCENTRIC STUD STYLE, ITEM NO: 95126, IMPERIAL 2 SCALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 128000221
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF8-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Polymer 1 5/8 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063163 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 330 lbs (150 kg)
Outside Diameter 1.62 inch (41.27 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details