Osborn Cam Follower FLRE-1

Description
FLANGED CAM FOLLOWER,1.0000 IN ROLLER DIA., 0.7813 IN ROLLER WIDTH, 1.3750 IN FLANGE DIA., 0.2190 IN FLANGE THICKNESS, SINGLE FLANGED . FREE 2 YEAR RADWELL WARRANTY
Description
FLANGED CAM FOLLOWER,1.0000 IN ROLLER DIA., 0.7813 IN ROLLER WIDTH, 1.3750 IN FLANGE DIA., 0.2190 IN FLANGE THICKNESS, SINGLE FLANGED . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 99511082 - Radwell International
Willingboro, NJ, United States
Cam Follower
99511082
Cam Follower 99511082
FLANGED CAM FOLLOWER,1.0000 IN ROLLER DIA., 0.7813 IN ROLLER WIDTH, 1.3750 IN FLANGE DIA., 0.2190 IN FLANGE THICKNESS, SINGLE FLANGED . FREE 2 YEAR RADWELL WARRANTY

FLANGED CAM FOLLOWER,1.0000 IN ROLLER DIA., 0.7813 IN ROLLER WIDTH, 1.3750 IN FLANGE DIA., 0.2190 IN FLANGE THICKNESS, SINGLE FLANGED . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 99511082
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-1 3/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Rotation - Cam Follower - CFH10-1MUUR-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details
Polymer 1 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 140 lbs (63.49 kg)
Outside Diameter 1 inch (25.4 mm)
View Details