2.7nH Unshielded Wirewound Inductor 300mA 170mOhm Max 0402 (1005 Metric)
2.7nH Unshielded Wirewound Inductor 300mA 170mOhm Max 0402 (1005 Metric)
FIXED IND 2.7NH 300MA 170MOHM SM Product overview: HFI-100505-2N7S from Jaro Components Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HFI-100505-2N7S can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 334-1086-1-ND | 71-HFI-100505-2N7S |
| Product Name | Fixed Inductors | 300MA 170MOHM Inductor and Choke |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ceramic | |
| Configuration | Fixed | |
| DCR | 0.1700 ohms | |
| Q Factor | 8 |