Janatics India Private Limited Pneumatic Filter F13911

Description
FILTER, 1/4 INCH NPT, 5 MICRON, METAL BOWL, 140 PSI, MANUAL DRAIN, FLOW RATE 800 LPM, 20 BAR MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, 1/4 INCH NPT, 5 MICRON, METAL BOWL, 140 PSI, MANUAL DRAIN, FLOW RATE 800 LPM, 20 BAR MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 34096272 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
34096272
Pneumatic Filter 34096272
FILTER, 1/4 INCH NPT, 5 MICRON, METAL BOWL, 140 PSI, MANUAL DRAIN, FLOW RATE 800 LPM, 20 BAR MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

FILTER, 1/4 INCH NPT, 5 MICRON, METAL BOWL, 140 PSI, MANUAL DRAIN, FLOW RATE 800 LPM, 20 BAR MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 34096272
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 7302842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 469 SCFM (798 m³/hr)
View Details