Jaeger Connecteurs Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 Mm Rohs Compliant Jaeger 630 175 006

Description
Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 mm RoHS Compliant: Yes
Datasheet
Description
Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 Mm Rohs Compliant Jaeger - 39X0728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 Mm Rohs Compliant Jaeger
39X0728
Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 Mm Rohs Compliant Jaeger 39X0728
Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 39X0728
Product Name Circular Connector Clamp, Straight, Standard Series, 5, Metal, 52 Mm Rohs Compliant Jaeger
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824820 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Connector Strain Relief - 182663-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.4 inch (35.6 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details