Jaeger Connecteurs Circular Connector, Plug, 12Pos, Cable; Product Range Jaeger 42956006

Description
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; Connector RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12Pos, Cable; Product Range Jaeger - 49AC8738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Jaeger
49AC8738
Circular Connector, Plug, 12Pos, Cable; Product Range Jaeger 49AC8738
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; Connector RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8738
Product Name Circular Connector, Plug, 12Pos, Cable; Product Range Jaeger
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products