JAE Electronics, Inc. Rectangular Connectors - WP7A-S026VA1-R6000 WP7A-S026VA1-R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 850340-WP7A-S026VA1- R6000 Series: WP7 Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AA07A-S026VA1-R6000, AA07A-S026VA1-R6000- ND
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 850340-WP7A-S026VA1- R6000 Series: WP7 Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AA07A-S026VA1-R6000, AA07A-S026VA1-R6000- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP7A-S026VA1-R6000 - 850340-WP7A-S026VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7A-S026VA1-R6000
850340-WP7A-S026VA1-R6000
Rectangular Connectors - WP7A-S026VA1-R6000 850340-WP7A-S026VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 850340-WP7A-S026VA1- R6000 Series: WP7 Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AA07A-S026VA1-R6000, AA07A-S026VA1-R6000- ND

Manufacturer: JAE Electronics
Win Source Part Number: 850340-WP7A-S026VA1-R6000
Series: WP7
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: AA07A-S026VA1-R6000, AA07A-S026VA1-R6000-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7A-S026VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S026VA1-R6000
CONN RCPT 26POS SMD GOLD

CONN RCPT 26POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 850340-WP7A-S026VA1-R6000 WP7A-S026VA1-R6000
Product Name Rectangular Connectors - WP7A-S026VA1-R6000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details