JAE Electronics, Inc. Dual SMD Electronic Connector WP7A-S010VA1-R6000

Description
CONN RCPT 0.4MM 10POS DUAL SMD Product overview: WP7A-S010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S010VA1-R60 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 0.4MM 10POS DUAL SMD Product overview: WP7A-S010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S010VA1-R60 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD Electronic Connector - 308-WP7A-S010VA1-R6000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD Electronic Connector
308-WP7A-S010VA1-R6000
Dual SMD Electronic Connector 308-WP7A-S010VA1-R6000
CONN RCPT 0.4MM 10POS DUAL SMD Product overview: WP7A-S010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S010VA1-R60 00 can be used for catalog matching and distributor lookup.

CONN RCPT 0.4MM 10POS DUAL SMD Product overview: WP7A-S010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S010VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - WP7A-S010VA1-R6000 - 903288-WP7A-S010VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7A-S010VA1-R6000
903288-WP7A-S010VA1-R6000
Rectangular Connectors - WP7A-S010VA1-R6000 903288-WP7A-S010VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 903288-WP7A-S010VA1- R6000 Series: WP7 Features: 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AA07A-S010VA1-R6000, 670-3032-6, 670-3032-1, 670-3032-2, WP7A-S010VA1-R6000-N D, AA07A-S010VA1-R6000- ND

Manufacturer: JAE Electronics
Win Source Part Number: 903288-WP7A-S010VA1-R6000
Series: WP7
Features: 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: AA07A-S010VA1-R6000, 670-3032-6, 670-3032-1, 670-3032-2, WP7A-S010VA1-R6000-ND, AA07A-S010VA1-R6000-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7A-S010VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S010VA1-R6000
CONN RCPT 10POS SMD GOLD

CONN RCPT 10POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP7A-S010VA1-R6000 903288-WP7A-S010VA1-R6000 WP7A-S010VA1-R6000
Product Name Dual SMD Electronic Connector Rectangular Connectors - WP7A-S010VA1-R6000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details