JAE Electronics, Inc. Rectangular Connectors - WP3-P024VA1-R6000 WP3-P024VA1-R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 903283-WP3-P024VA1-R 6000 Series: WP3 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-1171-1, WP3P024VA1R6000, 670-1171-2, AA03-P024VA2, WP3-P024VA1-R6000-ND , -WP3-P024VA1-R6000, AA03-P024VA2-R6000
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 903283-WP3-P024VA1-R 6000 Series: WP3 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-1171-1, WP3P024VA1R6000, 670-1171-2, AA03-P024VA2, WP3-P024VA1-R6000-ND , -WP3-P024VA1-R6000, AA03-P024VA2-R6000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP3-P024VA1-R6000 - 903283-WP3-P024VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP3-P024VA1-R6000
903283-WP3-P024VA1-R6000
Rectangular Connectors - WP3-P024VA1-R6000 903283-WP3-P024VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 903283-WP3-P024VA1-R 6000 Series: WP3 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-1171-1, WP3P024VA1R6000, 670-1171-2, AA03-P024VA2, WP3-P024VA1-R6000-ND , -WP3-P024VA1-R6000, AA03-P024VA2-R6000

Manufacturer: JAE Electronics
Win Source Part Number: 903283-WP3-P024VA1-R6000
Series: WP3
Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 670-1171-1, WP3P024VA1R6000, 670-1171-2, AA03-P024VA2, WP3-P024VA1-R6000-ND, -WP3-P024VA1-R6000, AA03-P024VA2-R6000

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-WP3-P024VA1-R6000
SMD Electronic Connector 308-WP3-P024VA1-R6000
CONN PLUG 24POS SMD GOLD Product overview: WP3-P024VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-P024VA1-R600 0 can be used for catalog matching and distributor lookup.

CONN PLUG 24POS SMD GOLD Product overview: WP3-P024VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-P024VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP3-P024VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP3-P024VA1-R6000
CONN PLUG 24POS SMD GOLD

CONN PLUG 24POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 903283-WP3-P024VA1-R6000 308-WP3-P024VA1-R6000 WP3-P024VA1-R6000
Product Name Rectangular Connectors - WP3-P024VA1-R6000 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details