TE Connectivity Eurocard Connectors 374380-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Right Angle Rows Loaded : B, E, D, C, A Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 24.1 MM  [.948 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Right Angle Rows Loaded : B, E, D, C, A Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 24.1 MM  [.948 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 374380-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
374380-E
Eurocard Connectors 374380-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Right Angle Rows Loaded : B, E, D, C, A Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 24.1 MM  [.948 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5
  • Number of Signal Positions : 160
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, E, D, C, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 15.7 MM  [.618 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 24.1 MM  [.948 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-374380-E
Electronic Connector 407-374380-E
Conn DIN 41612 F 160 POS 2.54mm Solder RA Thru-Hole Product overview: 374380-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-374380-E can be used for catalog matching and distributor lookup.

Conn DIN 41612 F 160 POS 2.54mm Solder RA Thru-Hole Product overview: 374380-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-374380-E can be used for catalog matching and distributor lookup.

Supplier's Site
DIN 41612 - 2684-374380-E-ND - DigiKey
Thief River Falls, MN, United States
160 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

160 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 374380-E 407-374380-E 2684-374380-E-ND
Product Name Eurocard Connectors Electronic Connector DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data