The SF72 Series is a push-push type nano SIM card connector designed for smartphones and tablet PCs using nano SIM (4FF) cards. It measures 1.25mm in height, 11.2mm in width, and 14.35mm in depth, offering the lowest-in-class height and smallest dimensions among similar connectors. The connector has six contacts, a rated current of 0.5A per terminal, a contact resistance of 100mΩ maximum, and a rated voltage of 10V per terminal. It withstands AC500Vrms for one minute and operates from -25°C to +85°C. The connector includes a card detection switch, mis-insertion protection, and EMI countermeasures via eight hold-down points. It supports automated mounting with embossed tape and is Pb-free and halogen-free compliant. The SF72S006VBA variant, which this part number extends, is mounted with hold-down for SMT and features gold plating on signal and D-SW contacts. The trailing 'R2500' denotes an embossed tape reel of 2,500 pieces.
CONN NANO SIM CARD PUSH-PUSH Product overview: SF72S006VBAR2500 from JAE Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-SF72S006VBAR2500
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 414-SF72S006VBAR2500 |
| Product Name | Memory IC and Storage Component |
| Package Type | Tape & Reel (TR) |