Headers & Wire Housings 26P 2.54MM SKT HOUSING Product overview: PS-D4C26 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-PS-D4C26 can be used for catalog matching and distributor lookup.
"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Win Source Part Number: 1363640-PS-D4C26
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: PS
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: PS-D4C
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 26
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-PS-D4C26 | PS-D4C26-ND | 1363640-PS-D4C26 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Termination | Crimp | Crimp |