Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
JAE ELECTRONICS, INC.
PS-26SEN-D4P1-1C -- FREE HANGING, PANEL MOUNT
JAE Electronics, Inc.
Free Hanging, Panel Mount
PS-26SEN-D4P1-1C
Description
CONN RCPT 26POS IDC 28AWG GOLD
ODG (Origin Data Global)
Done
Datasheet
Description
CONN RCPT 26POS IDC 28AWG GOLD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Free Hanging, Panel Mount
PS-26SEN-D4P1-1C
Free Hanging, Panel Mount
PS-26SEN-D4P1-1C
CONN RCPT 26POS IDC 28AWG GOLD
CONN RCPT 26POS IDC 28AWG GOLD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Interconnect Components
Product Number
PS-26SEN-D4P1-1C
Product Name
Free Hanging, Panel Mount
Product Type
PCB Receptacles; Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Galileo Test Socket: Low-profile Test Socket
Specs
Product Type
IC Socket
Socket Type
LGA; Test
View Details
Amphenol Communications Solutions
DDR4 Ultra Low Profile
10129206-1201113LF
Specs
Product Type
IC Socket
Mounting
Through-Hole
Voltage Rating
29.9 volts
View Details
Sensata Technologies
678 Series
Specs
Product Type
IC Socket
Insulation Resistance
1.00E-6 Mohms
Contact Resistance
30 milliohms
View Details
Harwin Plc
Female Contact with 28 AWG wire, 300mm, double-end
G125-FW20300AAF9400
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
View Details