"24 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"
CONN PLUG HSG 24POS 2.20MM Product overview: MX84B024PF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX84B024PF1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349250-MX84B024PF1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: MX84B
Number of Positions: 24
Pitch: 0.087" (2.20mm)
Color: Black
Features: Retainer
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Latch Holder
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 360
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: JAE Electronics
Base Product Number: MX84B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-MX84B024PF1-ND | 319-MX84B024PF1 | 1349250-MX84B024PF1 |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |