JAE Electronics, Inc. Wire Housings & Plugs MX44002SF1

Description
JAE MX44002SF1 Connector Housing
Request a Quote Datasheet
Description
JAE MX44002SF1 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 7319051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7319051P
Wire Housings & Plugs 7319051P
JAE MX44002SF1 Connector Housing

JAE MX44002SF1 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7319051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7319051
Wire Housings & Plugs 7319051
JAE MX44002SF1 Connector Housing

JAE MX44002SF1 Connector Housing

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334164-MX44002SF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334164-MX44002SF1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334164-MX44002SF1
Manufacturer: JAE Electronics Win Source Part Number: 1334164-MX44002SF1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 2 Pitch: 0.138" (3.50mm) Color: Black Features: Waterproof Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: -MX44002SF1,670-2443 Base Product Number: MX440 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334164-MX44002SF1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Tray
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: Black
Features: Waterproof
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: -MX44002SF1,670-2443
Base Product Number: MX440
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - 670-2443-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2443-ND
Rectangular Connector Housings 670-2443-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-MX44002SF1
Electronic Connector 319-MX44002SF1
CONN SOCKET HOUSING 2POS 3.5MM Product overview: MX44002SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX44002SF1 can be used for catalog matching and distributor lookup.

CONN SOCKET HOUSING 2POS 3.5MM Product overview: MX44002SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX44002SF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7319051P 7319051 1334164-MX44002SF1 670-2443-ND 319-MX44002SF1
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details