JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MX34C24NFA

Description
Manufacturer: JAE Electronics Win Source Part Number: 1334092-MX34C24NFA Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 24 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Applications: Automotive Standard Package: 13 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.858" (21.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Other Part Number: -MX34C24NFA,670-2300 Base Product Number: MX34C RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1334092-MX34C24NFA Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 24 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Applications: Automotive Standard Package: 13 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.858" (21.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Other Part Number: -MX34C24NFA,670-2300 Base Product Number: MX34C RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1334092-MX34C24NFA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1334092-MX34C24NFA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1334092-MX34C24NFA
Manufacturer: JAE Electronics Win Source Part Number: 1334092-MX34C24NFA Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 24 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Applications: Automotive Standard Package: 13 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.858" (21.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Other Part Number: -MX34C24NFA,670-2300 Base Product Number: MX34C RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334092-MX34C24NFA
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 24
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Applications: Automotive
Standard Package: 13
Mounting: Through Hole, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.858" (21.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Other Part Number: -MX34C24NFA,670-2300
Base Product Number: MX34C
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1334092-MX34C24NFA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
1 1/4
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details