JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MX34040UF2

Description
Manufacturer: JAE Electronics Win Source Part Number: 1334156-MX34040UF2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 40 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive Standard Package: 504 Mounting: Through Hole Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Base Product Number: MX34040U RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1334156-MX34040UF2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 40 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive Standard Package: 504 Mounting: Through Hole Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Base Product Number: MX34040U RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1334156-MX34040UF2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1334156-MX34040UF2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1334156-MX34040UF2
Manufacturer: JAE Electronics Win Source Part Number: 1334156-MX34040UF2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 40 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive Standard Package: 504 Mounting: Through Hole Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Base Product Number: MX34040U RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334156-MX34040UF2
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 40
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Applications: Automotive
Standard Package: 504
Mounting: Through Hole
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.925" (23.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
Contact Length - Mating: 0.303" (7.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Base Product Number: MX34040U
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1334156-MX34040UF2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Tabs Quick Fit Header - 7813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
2 suppliers
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details