JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MX34028UF2

Description
Win Source Part Number: 1352872-MX34028UF2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX34 Package: Bulk Product Status: Active Features: Mounting Flange Base Product Number: MX34028U Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 28 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Insulation Color: Gray
Request a Quote Datasheet
Description
Win Source Part Number: 1352872-MX34028UF2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX34 Package: Bulk Product Status: Active Features: Mounting Flange Base Product Number: MX34028U Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 28 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Insulation Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352872-MX34028UF2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352872-MX34028UF2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352872-MX34028UF2
Win Source Part Number: 1352872-MX34028UF2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX34 Package: Bulk Product Status: Active Features: Mounting Flange Base Product Number: MX34028U Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 28 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Insulation Color: Gray

Win Source Part Number: 1352872-MX34028UF2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX34
Package: Bulk
Product Status: Active
Features: Mounting Flange
Base Product Number: MX34028U
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.087" (2.20mm)
Number of Positions: 28
Number of Rows: 2
Row Spacing - Mating: 0.118" (3.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Length - Mating: 0.303" (7.70mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.925" (23.50mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Insulation Color: Gray

Buy Now Datasheet
Headers, Male Pins - MX34028UF2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
MX34028UF2
Headers, Male Pins MX34028UF2
CONN HEADER VERT 28POS 2.2MM

CONN HEADER VERT 28POS 2.2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1352872-MX34028UF2 MX34028UF2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 3 amps 3 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details