JAE Electronics, Inc. Rectangular Connector Housings MX34024SF1

Description
"24 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"24 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2927-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2927-ND
Rectangular Connector Housings 670-2927-ND
"24 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

"24 Rectangular Connectors - Housings Receptacle Gray 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
319-MX34024SF1
Dual Electronic Connector 319-MX34024SF1
JAPAN AVIATION ELECTRONICS INDUSTRY MX34024SF1 SOCKET, DUAL ROW, 2.2MM, 24WAY Product overview: MX34024SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34024SF1 can be used for catalog matching and distributor lookup.

JAPAN AVIATION ELECTRONICS INDUSTRY MX34024SF1 SOCKET, DUAL ROW, 2.2MM, 24WAY Product overview: MX34024SF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34024SF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365890-MX34024SF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365890-MX34024SF1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365890-MX34024SF1
Win Source Part Number: 1365890-MX34024SF1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: MX34 Package: Box Product Status: Active Base Product Number: MX340 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 24 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365890-MX34024SF1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX34
Package: Box
Product Status: Active
Base Product Number: MX340
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 24
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Automotive Connectors - 6909861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909861P
Automotive Connectors 6909861P
JAE MX34024SF1 Automotive Connector

JAE MX34024SF1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909861
Automotive Connectors 6909861
JAE MX34024SF1 Automotive Connector

JAE MX34024SF1 Automotive Connector

Supplier's Site
Connectors - MX34024SF1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
MX34024SF1
Connectors MX34024SF1
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2927-ND 319-MX34024SF1 1365890-MX34024SF1 6909861P 6909861 MX34024SF1
Product Name Rectangular Connector Housings Dual Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Automotive Connectors Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products