CONN RCPT HSG 8POS 2.20MM Product overview: MX34008SF4 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX34008SF4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365963-MX34008SF4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: MX34
Package: Bulk
Product Status: Active
Base Product Number: MX340
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Blue
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)
"8 Rectangular Connectors - Housings Receptacle Blue 0.087"" (2.20mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-MX34008SF4 | 1365963-MX34008SF4 | 670-2908-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings |
| Gender | Female / Jack |